Green Textile Associates, Inc. B-J-0404

Description
Structure: Jersey Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 7.37
Description
Structure: Jersey Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 7.37

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 7.37

Structure: Jersey
Overall Width: 56
Cuttable Width: 54
Weight per Linear Yard: 7.37

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number B-J-0404
Type Industrial Fabric; Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 1835841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 220.5 lbs (100 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details