Green Textile Associates, Inc. B-2120

Description
Structure: Berber Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 6
Description
Structure: Berber Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 6

Suppliers

Company
Product
Description
Supplier Links
Structure: Berber Overall Width: 72 Cuttable Width: 70 Weight per Linear Yard: 6

Structure: Berber
Overall Width: 72
Cuttable Width: 70
Weight per Linear Yard: 6

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number B-2120
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details