Green Textile Associates, Inc. 9725

Description
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.85
Description
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.85

Suppliers

Company
Product
Description
Supplier Links
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.85

Structure: Fleece
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 7.85

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 9725
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details