Green Textile Associates, Inc. 9069

Description
Structure: Terry Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 9
Description
Structure: Terry Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 9

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 9

Structure: Terry
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 9

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 9069
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details