Green Textile Associates, Inc. 8450A

Description
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.22
Description
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.22

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 6.22

Structure: Interlock
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 6.22

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 8450A
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details