Green Textile Associates, Inc. 8053

Description
Structure: Fleece Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 8.25
Description
Structure: Fleece Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 8.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Fleece Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 8.25

Structure: Fleece
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 8.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 8053
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details