Green Textile Associates, Inc. 8003

Description
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.5
Description
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.5

Suppliers

Company
Product
Description
Supplier Links
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 7.5

Structure: Fleece
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 7.5

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 8003
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details