Green Textile Associates, Inc. 5600

Description
Structure: Interlock Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 9.5
Description
Structure: Interlock Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 9.5

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 9.5

Structure: Interlock
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 9.5

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 5600
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Premium Grade Fiberglass Paper - CERMEX® PR1000-P - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details