Green Textile Associates, Inc. 3418

Description
Structure: Terry Overall Width: 69 Cuttable Width: 67 Weight per Linear Yard: 12
Description
Structure: Terry Overall Width: 69 Cuttable Width: 67 Weight per Linear Yard: 12

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 69 Cuttable Width: 67 Weight per Linear Yard: 12

Structure: Terry
Overall Width: 69
Cuttable Width: 67
Weight per Linear Yard: 12

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 3418
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details