Green Textile Associates, Inc. 2600

Description
Structure: French Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13
Description
Structure: French Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13

Suppliers

Company
Product
Description
Supplier Links
Structure: French Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13

Structure: French Terry
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 13

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 2600
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details