Green Textile Associates, Inc. 1999

Description
Structure: Jacquard Overall Width: 62 Cuttable Width: 64 Weight per Linear Yard: 9.25
Description
Structure: Jacquard Overall Width: 62 Cuttable Width: 64 Weight per Linear Yard: 9.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 62 Cuttable Width: 64 Weight per Linear Yard: 9.25

Structure: Jacquard
Overall Width: 62
Cuttable Width: 64
Weight per Linear Yard: 9.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 1999
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details