Green Textile Associates, Inc. 1002

Description
Structure: Jacquard Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 10.75
Description
Structure: Jacquard Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 10.75

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 10.75

Structure: Jacquard
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 10.75

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 1002
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details