Greaves Corporation Substation Cable Terminal XP14A

Description
BRONZE MATERIAL 3-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XPA MODEL
Datasheet
Description
BRONZE MATERIAL 3-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - XP14A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
XP14A
Substation Cable Terminal XP14A
BRONZE MATERIAL 3-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XPA MODEL
  • BRONZE MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1-3/4 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • XPA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number XP14A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Terminals - Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details