Greaves Corporation Substation Cable Terminal XP11A4N

Description
BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND XPA MODEL
Datasheet
Description
BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND XPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - XP11A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
XP11A4N
Substation Cable Terminal XP11A4N
BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND XPA MODEL
  • BRONZE MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • XPA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number XP11A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers