Greaves Corporation Equipment Stud to Cable/Tube X6ST7

Description
BRONZE MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
BRONZE MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - X6ST7 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
X6ST7
Equipment Stud to Cable/Tube X6ST7
BRONZE MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • BRONZE MATERIAL
  • 5-7/8 INCH L SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X6ST7
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details