Greaves Corporation Equipment Stud to Cable/Tube X6SP2

Description
BRONZE MATERIAL 5-9/16 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
BRONZE MATERIAL 5-9/16 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - X6SP2 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
X6SP2
Equipment Stud to Cable/Tube X6SP2
BRONZE MATERIAL 5-9/16 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • BRONZE MATERIAL
  • 5-9/16 INCH L SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1 INCH-14 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X6SP2
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details