Greaves Corporation Equipment Stud to Cable/Tube X45ST65

Description
BRONZE MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - X45ST65 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
X45ST65
Equipment Stud to Cable/Tube X45ST65
BRONZE MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
  • BRONZE MATERIAL
  • 5-1/8 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/4 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X45ST65
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details