Greaves Corporation Equipment Stud to Cable/Tube X45SP5

Description
BRONZE MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
BRONZE MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - X45SP5 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
X45SP5
Equipment Stud to Cable/Tube X45SP5
BRONZE MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • BRONZE MATERIAL
  • 5 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X45SP5
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details