Greaves Corporation Substation Cable Terminal X45A2N

Description
BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - X45A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
X45A2N
Substation Cable Terminal X45A2N
BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
  • BRONZE MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 1-3/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • XA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X45A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details