Greaves Corporation Equipment Stud to Cable/Tube X25SP2

Description
BRONZE MATERIAL 4-9/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet
Description
BRONZE MATERIAL 4-9/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - X25SP2 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
X25SP2
Equipment Stud to Cable/Tube X25SP2
BRONZE MATERIAL 4-9/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
  • BRONZE MATERIAL
  • 4-9/16 INCH L SIZE
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1 INCH-14 TPI STUD SIZE
  • TREGO[T] BRAND
  • XSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X25SP2
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminals - Turret Connectors - 36-11501-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details