250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
4 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
LENGTH 6.33 INCH
STANDARD PACKAGE 2 PER CARTON
IPLD MODEL
Greaves Corporation
Done
Datasheet
Description
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
4 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
LENGTH 6.33 INCH
STANDARD PACKAGE 2 PER CARTON
IPLD MODEL
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
4 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
LENGTH 6.33 INCH
STANDARD PACKAGE 2 PER CARTON
IPLD MODEL
250 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
4 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT