Greaves Corporation Mechanical Multiple Cable Tap USAD 600-8

Description
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 11.18 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 2 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 11.18 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 2 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USAD 600-8 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USAD 600-8
Mechanical Multiple Cable Tap USAD 600-8
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 11.18 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 2 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 8 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
  • OVER ALL SIZE 11.18 INCH LENGTH X 3.5 INCH HEIGHT
  • STANDARD PACKAGE 2 PER CARTON
  • TEMPERATURE RATING 90 DEG C
  • USAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USAD 600-8
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details