Greaves Corporation Mechanical Multiple Cable Tap USAD 600-5

Description
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 5 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 7.11 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 2 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 5 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 7.11 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 2 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USAD 600-5 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USAD 600-5
Mechanical Multiple Cable Tap USAD 600-5
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 5 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 7.11 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 2 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 5 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
  • OVER ALL SIZE 7.11 INCH LENGTH X 3.5 INCH HEIGHT
  • STANDARD PACKAGE 2 PER CARTON
  • TEMPERATURE RATING 90 DEG C
  • USAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USAD 600-5
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers