4 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 16.58 INCH LENGTH X 3.5 INCH HEIGHT
STANDARD PACKAGE 1 PER CARTON
TEMPERATURE RATING 90 DEG C
USAD MODEL
Greaves Corporation
Done
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 16.58 INCH LENGTH X 3.5 INCH HEIGHT
STANDARD PACKAGE 1 PER CARTON
TEMPERATURE RATING 90 DEG C
USAD MODEL
4 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 16.58 INCH LENGTH X 3.5 INCH HEIGHT
STANDARD PACKAGE 1 PER CARTON
TEMPERATURE RATING 90 DEG C
USAD MODEL
4 AWG MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT