14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 2.82 INCH LENGTH X 1.44 INCH HEIGHT
STANDARD PACKAGE 3 PER CARTON
TEMPERATURE RATING 90 DEG C
USAD MODEL
Greaves Corporation
Done
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 2.82 INCH LENGTH X 1.44 INCH HEIGHT
STANDARD PACKAGE 3 PER CARTON
TEMPERATURE RATING 90 DEG C
USAD MODEL
14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 2.82 INCH LENGTH X 1.44 INCH HEIGHT
STANDARD PACKAGE 3 PER CARTON
TEMPERATURE RATING 90 DEG C
USAD MODEL
14 AWG MIN. CONDUCTOR SIZE
4 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT