Greaves Corporation Mechanical Multiple Cable Tap USAD 350-11

Description
6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 11 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 11.92 INCH STANDARD PACKAGE 1 PER CARTON IPLD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 11 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 11.92 INCH STANDARD PACKAGE 1 PER CARTON IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USAD 350-11 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USAD 350-11
Mechanical Multiple Cable Tap USAD 350-11
6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 11 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 11.92 INCH STANDARD PACKAGE 1 PER CARTON IPLD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 11 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • POLARIS[T] BRAND
  • INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
  • LENGTH 11.92 INCH
  • STANDARD PACKAGE 1 PER CARTON
  • IPLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USAD 350-11
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details