6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
LENGTH 4.71 INCH
STANDARD PACKAGE 3 PER CARTON
IPLD MODEL
Greaves Corporation
Done
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
LENGTH 4.71 INCH
STANDARD PACKAGE 3 PER CARTON
IPLD MODEL
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
LENGTH 4.71 INCH
STANDARD PACKAGE 3 PER CARTON
IPLD MODEL
6 AWG MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600 V VOLTAGE RATING
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[T] BRAND
INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT