Greaves Corporation Mechanical Multiple Cable Tap USAD 2-2

Description
14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT STANDARD PACKAGE 6 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT STANDARD PACKAGE 6 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USAD 2-2 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USAD 2-2
Mechanical Multiple Cable Tap USAD 2-2
14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT STANDARD PACKAGE 6 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 2 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
  • OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT
  • STANDARD PACKAGE 6 PER CARTON
  • TEMPERATURE RATING 90 DEG C
  • USAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USAD 2-2
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1787276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details