Greaves Corporation Mechanical Multiple Cable Tap USA 4-4

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 1.97 INCH STANDARD PACKAGE 6 PER CARTON IPL MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 1.97 INCH STANDARD PACKAGE 6 PER CARTON IPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USA 4-4 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USA 4-4
Mechanical Multiple Cable Tap USA 4-4
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 1.97 INCH STANDARD PACKAGE 6 PER CARTON IPL MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[T] BRAND
  • INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
  • LENGTH 1.97 INCH
  • STANDARD PACKAGE 6 PER CARTON
  • IPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USA 4-4
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details