Greaves Corporation Mechanical Multiple Cable Tap USA 250-7

Description
6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 6.43 INCH STANDARD PACKAGE 3 PER CARTON IPL MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 6.43 INCH STANDARD PACKAGE 3 PER CARTON IPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USA 250-7 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USA 250-7
Mechanical Multiple Cable Tap USA 250-7
6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[T] BRAND INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT LENGTH 6.43 INCH STANDARD PACKAGE 3 PER CARTON IPL MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 7 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[T] BRAND
  • INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT
  • LENGTH 6.43 INCH
  • STANDARD PACKAGE 3 PER CARTON
  • IPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USA 250-7
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1232-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details