Greaves Corporation Mechanical Multiple Cable Tap USA 2-2

Description
14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT STANDARD PACKAGE 6 PER CARTON TEMPERATURE RATING 90 DEG C USA MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT STANDARD PACKAGE 6 PER CARTON TEMPERATURE RATING 90 DEG C USA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USA 2-2 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USA 2-2
Mechanical Multiple Cable Tap USA 2-2
14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT STANDARD PACKAGE 6 PER CARTON TEMPERATURE RATING 90 DEG C USA MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
  • OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT
  • STANDARD PACKAGE 6 PER CARTON
  • TEMPERATURE RATING 90 DEG C
  • USA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USA 2-2
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers