Greaves Corporation Underground Splice Kit UFK-8

Description
DIRECT BURIAL TYPE 14 AWG MIN. WIRE COMBINATION SIZE 8 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, (1) 8 INCH SEALANT LINED HEAT SHRINKABLE TUBE, (4) TUBULAR BRASS COUPLER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 12 PER CARTON STANDARD PACKAGE 1 CONNECTOR INCLUDED UFK MODEL
Datasheet
Description
DIRECT BURIAL TYPE 14 AWG MIN. WIRE COMBINATION SIZE 8 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, (1) 8 INCH SEALANT LINED HEAT SHRINKABLE TUBE, (4) TUBULAR BRASS COUPLER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 12 PER CARTON STANDARD PACKAGE 1 CONNECTOR INCLUDED UFK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - UFK-8 - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
UFK-8
Underground Splice Kit UFK-8
DIRECT BURIAL TYPE 14 AWG MIN. WIRE COMBINATION SIZE 8 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, (1) 8 INCH SEALANT LINED HEAT SHRINKABLE TUBE, (4) TUBULAR BRASS COUPLER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 12 PER CARTON STANDARD PACKAGE 1 CONNECTOR INCLUDED UFK MODEL
  • DIRECT BURIAL TYPE
  • 14 AWG MIN. WIRE COMBINATION SIZE
  • 8 AWG MAX. WIRE COMBINATION SIZE
  • COPPER CONDUCTOR MATERIAL
  • SPLICE CONNECTOR, (1) 8 INCH SEALANT LINED HEAT SHRINKABLE TUBE, (4) TUBULAR BRASS COUPLER CONTENTS
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 12 PER CARTON STANDARD PACKAGE
  • 1 CONNECTOR INCLUDED
  • UFK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number UFK-8
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details