Greaves Corporation Substation Tee Connector TK11T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 5-1/8 INCH L X 5-3/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 5-1/8 INCH L X 5-3/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - TK11T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
TK11T
Substation Tee Connector TK11T
TUBE TO TUBE TYPE BRONZE MATERIAL 5-1/8 INCH L X 5-3/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 5-1/8 INCH L X 5-3/16 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number TK11T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details