Greaves Corporation Substation Tee Connector T9P6T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T9P6T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T9P6T
Substation Tee Connector T9P6T
TUBE TO CABLE TYPE BRONZE MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 9-3/8 INCH L X 3-1/2 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 600 TO 1000 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T9P6T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details