Greaves Corporation Substation Tee Connector T8P8T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 9-1/4 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 9-1/4 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T8P8T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T8P8T
Substation Tee Connector T8P8T
TUBE TO CABLE TYPE BRONZE MATERIAL 9-1/4 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 9-1/4 INCH L X 3-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1500 TO 2000 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T8P8T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details