Greaves Corporation Substation Tee Connector T7P7T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 8-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 8-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T7P7T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T7P7T
Substation Tee Connector T7P7T
TUBE TO CABLE TYPE BRONZE MATERIAL 8-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 8-9/16 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1000 TO 1500 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T7P7T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details