Greaves Corporation Substation Tube to Cable Coupler T6P7K

Description
STRAIGHT TYPE BRONZE MATERIAL 7-3/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 7-3/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T6P7K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T6P7K
Substation Tube to Cable Coupler T6P7K
STRAIGHT TYPE BRONZE MATERIAL 7-3/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 7-3/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM TAP CONDUCTOR SIZE
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T6P7K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1902594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details