T5ST7 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T5ST7
Description
BRONZE MATERIAL
6-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
2-1/2 INCH-12 TPI STUD SIZE
2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Description
BRONZE MATERIAL
6-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
2-1/2 INCH-12 TPI STUD SIZE
2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T5ST7
BRONZE MATERIAL
6-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
2-1/2 INCH-12 TPI STUD SIZE
2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
- BRONZE MATERIAL
- 6-5/8 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 2-1/2 INCH-12 TPI STUD SIZE
- 2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T5ST7 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
4 mm2
View Details