Greaves Corporation Substation Tube to Cable Coupler T5P6K

Description
STRAIGHT TYPE BRONZE MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T5P6K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T5P6K
Substation Tube to Cable Coupler T5P6K
STRAIGHT TYPE BRONZE MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 6-3/4 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 600 TO 1000 MCM TAP CONDUCTOR SIZE
  • 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T5P6K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details