TUBE TO CABLE TYPE
BRONZE MATERIAL
7-3/8 INCH L X 2-7/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
Greaves Corporation
Done
Datasheet
Description
TUBE TO CABLE TYPE
BRONZE MATERIAL
7-3/8 INCH L X 2-7/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
TUBE TO CABLE TYPE
BRONZE MATERIAL
7-3/8 INCH L X 2-7/8 INCH W SIZE
1/2 INCH DIA BOLT SIZE
2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL