Greaves Corporation Substation Tee Connector T5JJ4T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 7-1/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 7-1/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T5JJ4T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T5JJ4T
Substation Tee Connector T5JJ4T
TUBE TO CABLE TYPE BRONZE MATERIAL 7-1/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 7-1/16 INCH L X 2-7/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2/0 TO 4/0 AWG TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T5JJ4T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details