T4SP4 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T4SP4
Description
BRONZE MATERIAL
6-1/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
BRONZE MATERIAL
6-1/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T4SP4
BRONZE MATERIAL
6-1/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- BRONZE MATERIAL
- 6-1/4 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1-1/4 INCH-12 TPI STUD SIZE
- 1-1/2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T4SP4 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
Material
Nylon
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details