Greaves Corporation Substation Tube to Cable Coupler T4P8K

Description
STRAIGHT TYPE BRONZE MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T4P8K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T4P8K
Substation Tube to Cable Coupler T4P8K
STRAIGHT TYPE BRONZE MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 6-7/8 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM TAP CONDUCTOR SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T4P8K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details