Greaves CorporationSubstation Tube to Cable CouplerT4P6K
Description
STRAIGHT TYPE
BRONZE MATERIAL
6-1/2 INCH L SIZE
1/2 INCH DIA BOLT SIZE
600 TO 1000 MCM TAP CONDUCTOR SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPK MODEL
Greaves Corporation
Done
Datasheet
Description
STRAIGHT TYPE
BRONZE MATERIAL
6-1/2 INCH L SIZE
1/2 INCH DIA BOLT SIZE
600 TO 1000 MCM TAP CONDUCTOR SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPK MODEL
STRAIGHT TYPE
BRONZE MATERIAL
6-1/2 INCH L SIZE
1/2 INCH DIA BOLT SIZE
600 TO 1000 MCM TAP CONDUCTOR SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TPK MODEL