T3ST6 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T3ST6
Description
BRONZE MATERIAL
6-1/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
2 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Description
BRONZE MATERIAL
6-1/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
2 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T3ST6
BRONZE MATERIAL
6-1/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
2 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
- BRONZE MATERIAL
- 6-1/8 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 2 INCH-12 TPI STUD SIZE
- 1-1/4 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T3ST6 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
12 AWG
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Connector Pin; Ring Terminal
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details