Greaves Corporation Substation Tube to Cable Coupler T3P7K

Description
STRAIGHT TYPE BRONZE MATERIAL 6-7/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 6-7/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T3P7K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T3P7K
Substation Tube to Cable Coupler T3P7K
STRAIGHT TYPE BRONZE MATERIAL 6-7/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 6-7/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM TAP CONDUCTOR SIZE
  • 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T3P7K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details