T2SP2 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T2SP2
Description
BRONZE MATERIAL
5-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1 INCH-14 TPI STUD SIZE
1 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
BRONZE MATERIAL
5-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1 INCH-14 TPI STUD SIZE
1 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T2SP2
BRONZE MATERIAL
5-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1 INCH-14 TPI STUD SIZE
1 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- BRONZE MATERIAL
- 5-1/2 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1 INCH-14 TPI STUD SIZE
- 1 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T2SP2 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1 mm2
View Details