Greaves Corporation Substation Tube to Cable Coupler T2P6K

Description
STRAIGHT TYPE BRONZE MATERIAL 6 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 6 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T2P6K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T2P6K
Substation Tube to Cable Coupler T2P6K
STRAIGHT TYPE BRONZE MATERIAL 6 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 6 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 600 TO 1000 MCM TAP CONDUCTOR SIZE
  • 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T2P6K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details