Greaves Corporation Substation Tee Connector T2JJ5T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T2JJ5T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T2JJ5T
Substation Tee Connector T2JJ5T
TUBE TO CABLE TYPE BRONZE MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 6-3/16 INCH L X 2-1/2 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 4/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T2JJ5T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details