Greaves Corporation Substation Tee Connector T20T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 4-1/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 4-1/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T20T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T20T
Substation Tee Connector T20T
TUBE TO TUBE TYPE BRONZE MATERIAL 4-1/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 4-1/8 INCH L X 2-1/2 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T20T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details